ACH Magnets, Inc. Bonded Neodymium Magnet GPM-8L

Description
Bonded NdFeB magnet is made through Compression Molding or Injection Molding of the mixture of quick-quenched NdFeB magnetic powder and bonding agent. Due to its high accuracy in size, the bonded magnet may be formed into magnetic components of relatively complicated shapes. Also, it features single-time molding and multi-pole orientation. The injection molded magnet has a high mechanical strength and maybe molded together with other matching parts. Application Motors Micro motors for HD and CD ROMs Sensors Microphones
Description
Bonded NdFeB magnet is made through Compression Molding or Injection Molding of the mixture of quick-quenched NdFeB magnetic powder and bonding agent. Due to its high accuracy in size, the bonded magnet may be formed into magnetic components of relatively complicated shapes. Also, it features single-time molding and multi-pole orientation. The injection molded magnet has a high mechanical strength and maybe molded together with other matching parts. Application Motors Micro motors for HD and CD ROMs Sensors Microphones

Suppliers

Company
Product
Description
Supplier Links
Bonded Neodymium Magnet - GPM-8L - ACH Magnets, Inc.
Pomona, CA, USA
Bonded Neodymium Magnet
GPM-8L
Bonded Neodymium Magnet GPM-8L
Bonded NdFeB magnet is made through Compression Molding or Injection Molding of the mixture of quick-quenched NdFeB magnetic powder and bonding agent. Due to its high accuracy in size, the bonded magnet may be formed into magnetic components of relatively complicated shapes. Also, it features single-time molding and multi-pole orientation. The injection molded magnet has a high mechanical strength and maybe molded together with other matching parts. Application Motors Micro motors for HD and CD ROMs Sensors Microphones

Bonded NdFeB magnet is made through Compression Molding or Injection Molding of the mixture of quick-quenched NdFeB magnetic powder and bonding agent. Due to its high accuracy in size, the bonded magnet may be formed into magnetic components of relatively complicated shapes. Also, it features single-time molding and multi-pole orientation. The injection molded magnet has a high mechanical strength and maybe molded together with other matching parts.
Application

  • Motors
  • Micro motors for HD and CD ROMs
  • Sensors
  • Microphones
Supplier's Site

Technical Specifications

  ACH Magnets, Inc.
Product Category Industrial Magnets
Product Number GPM-8L
Product Name Bonded Neodymium Magnet
Material Neodymium Iron Boron
Magnet Grade GPM-8L
Operating Temperature 320 F (160 C)
BHmax 8 to 9 MGOe
Unlock Full Specs
to access all available technical data

Similar Products

Red Painted Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly (optional feature)
Material Aluminum-Nickel-Cobalt
Geometry Block / Bar; Rod; Horseshoe / U-shape; Button / Pot; Round / Ring / Disc; Holding pot Magnet
View Details
Precision Magnetic Assemblies -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Magnetic Assembly
Material Neodymium Iron Boron; Samarium Cobalt; Aluminum-Nickel-Cobalt
View Details
Neodymium Magnets - 2192227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 18.3 lbs (8.3 kg)
Width 0.7874 inch (20 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details