ACH Magnets, Inc. AlNiCo Magnet FLNGT18

Description
AlNiCo alloys basically consist of aluminum, nickel, cobalt, copper, iron and titanium. In some grades cobalt and/or titanium can be omitted. Also these alloys may contain additions of silicon, columbium, zirconium or other elements which enhance heat treatment response of one of the magnetic characteristics. AlNiCo alloys are formed by casting or powder metallurgical processes. Characteristics AlNiCo magnets are very good at temperature properties. Its temperature coefficient is very low, so the change of magnetic properties is low under high temperature. The maximum working temperature can be as high as 400 °C The coercive force of AlNiCo magnets is also very low, so it can be easily effected by reverse magnetic force and impact of iron. This means that they can be easily demagnetized by external influences. For this reason, AlNiCo magnets should not be stored and packed with the same poles opposing to each other. In open circuit, the ration of length/diameter (L/D) should be at least 4:1. With shorter length, AlNiCo magnets are unstable in open circuit. AlNiCo magnets have good corrosion resistance characteristic. No coating is needed for surface protection. Applications Instruments Meters Mobile Phones Odometers
Description
AlNiCo alloys basically consist of aluminum, nickel, cobalt, copper, iron and titanium. In some grades cobalt and/or titanium can be omitted. Also these alloys may contain additions of silicon, columbium, zirconium or other elements which enhance heat treatment response of one of the magnetic characteristics. AlNiCo alloys are formed by casting or powder metallurgical processes. Characteristics AlNiCo magnets are very good at temperature properties. Its temperature coefficient is very low, so the change of magnetic properties is low under high temperature. The maximum working temperature can be as high as 400 °C The coercive force of AlNiCo magnets is also very low, so it can be easily effected by reverse magnetic force and impact of iron. This means that they can be easily demagnetized by external influences. For this reason, AlNiCo magnets should not be stored and packed with the same poles opposing to each other. In open circuit, the ration of length/diameter (L/D) should be at least 4:1. With shorter length, AlNiCo magnets are unstable in open circuit. AlNiCo magnets have good corrosion resistance characteristic. No coating is needed for surface protection. Applications Instruments Meters Mobile Phones Odometers

Suppliers

Company
Product
Description
Supplier Links
AlNiCo Magnet - FLNGT18 - ACH Magnets, Inc.
Pomona, CA, USA
AlNiCo Magnet
FLNGT18
AlNiCo Magnet FLNGT18
AlNiCo alloys basically consist of aluminum, nickel, cobalt, copper, iron and titanium. In some grades cobalt and/or titanium can be omitted. Also these alloys may contain additions of silicon, columbium, zirconium or other elements which enhance heat treatment response of one of the magnetic characteristics. AlNiCo alloys are formed by casting or powder metallurgical processes. Characteristics AlNiCo magnets are very good at temperature properties. Its temperature coefficient is very low, so the change of magnetic properties is low under high temperature. The maximum working temperature can be as high as 400 °C The coercive force of AlNiCo magnets is also very low, so it can be easily effected by reverse magnetic force and impact of iron. This means that they can be easily demagnetized by external influences. For this reason, AlNiCo magnets should not be stored and packed with the same poles opposing to each other. In open circuit, the ration of length/diameter (L/D) should be at least 4:1. With shorter length, AlNiCo magnets are unstable in open circuit. AlNiCo magnets have good corrosion resistance characteristic. No coating is needed for surface protection. Applications Instruments Meters Mobile Phones Odometers

AlNiCo alloys basically consist of aluminum, nickel, cobalt, copper, iron and titanium. In some grades cobalt and/or titanium can be omitted. Also these alloys may contain additions of silicon, columbium, zirconium or other elements which enhance heat treatment response of one of the magnetic characteristics. AlNiCo alloys are formed by casting or powder metallurgical processes.
Characteristics

  • AlNiCo magnets are very good at temperature properties. Its temperature coefficient is very low, so the change of magnetic properties is low under high temperature. The maximum working temperature can be as high as 400 °C
  • The coercive force of AlNiCo magnets is also very low, so it can be easily effected by reverse magnetic force and impact of iron. This means that they can be easily demagnetized by external influences. For this reason, AlNiCo magnets should not be stored and packed with the same poles opposing to each other.
  • In open circuit, the ration of length/diameter (L/D) should be at least 4:1. With shorter length, AlNiCo magnets are unstable in open circuit.
  • AlNiCo magnets have good corrosion resistance characteristic. No coating is needed for surface protection.

Applications

  • Instruments
  • Meters
  • Mobile Phones
  • Odometers
Supplier's Site

Technical Specifications

  ACH Magnets, Inc.
Product Category Industrial Magnets
Product Number FLNGT18
Product Name AlNiCo Magnet
Material Aluminum-Nickel-Cobalt
Magnet Grade FLNGT18
BHmax 2.25 to 2.75 MGOe
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Flexible Magnetic Sheeting - Ultramag™ - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Machinable
Operating Temperature 160 F (71 C)
View Details
Neodymium Magnets - 2192243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 22.45 lbs (10.18 kg)
Width 0.7874 inch (20 mm)
View Details