ACH Magnets, Inc. Sintered Neodymium Magnet 38SH

Description
Neodymium Iron Boron (NdFeB) is the most powerful permanent magnet materials today. Sintered NdFeB magnets are available in a number of different grades that span a wide range of properties and application requirements. For details, please see the following table. This kinds of magnets are brittle, and machining operations should be performed prior to magnetization, using diamond tools. We are equipped to fabricate these materials to blueprint specifications. Almost all Sintered NdFeB magnets are an-isotropic, and can only be magnetized in the orientation direction. In general, magnetizing fields of about 30 KOe are required to saturate NdFeB magnets, with high coercivity grades requiring about 40 KOe. Application Motors Medical devices Loudspeakers Toys Magnetic separation devices Magnetic Systems
Description
Neodymium Iron Boron (NdFeB) is the most powerful permanent magnet materials today. Sintered NdFeB magnets are available in a number of different grades that span a wide range of properties and application requirements. For details, please see the following table. This kinds of magnets are brittle, and machining operations should be performed prior to magnetization, using diamond tools. We are equipped to fabricate these materials to blueprint specifications. Almost all Sintered NdFeB magnets are an-isotropic, and can only be magnetized in the orientation direction. In general, magnetizing fields of about 30 KOe are required to saturate NdFeB magnets, with high coercivity grades requiring about 40 KOe. Application Motors Medical devices Loudspeakers Toys Magnetic separation devices Magnetic Systems

Suppliers

Company
Product
Description
Supplier Links
Sintered Neodymium Magnet - 38SH - ACH Magnets, Inc.
Pomona, CA, USA
Sintered Neodymium Magnet
38SH
Sintered Neodymium Magnet 38SH
Neodymium Iron Boron (NdFeB) is the most powerful permanent magnet materials today. Sintered NdFeB magnets are available in a number of different grades that span a wide range of properties and application requirements. For details, please see the following table. This kinds of magnets are brittle, and machining operations should be performed prior to magnetization, using diamond tools. We are equipped to fabricate these materials to blueprint specifications. Almost all Sintered NdFeB magnets are an-isotropic, and can only be magnetized in the orientation direction. In general, magnetizing fields of about 30 KOe are required to saturate NdFeB magnets, with high coercivity grades requiring about 40 KOe. Application Motors Medical devices Loudspeakers Toys Magnetic separation devices Magnetic Systems

Neodymium Iron Boron (NdFeB) is the most powerful permanent magnet materials today. Sintered NdFeB magnets are available in a number of different grades that span a wide range of properties and application requirements. For details, please see the following table.
This kinds of magnets are brittle, and machining operations should be performed prior to magnetization, using diamond tools. We are equipped to fabricate these materials to blueprint specifications.
Almost all Sintered NdFeB magnets are an-isotropic, and can only be magnetized in the orientation direction. In general, magnetizing fields of about 30 KOe are required to saturate NdFeB magnets, with high coercivity grades requiring about 40 KOe.
Application

  • Motors
  • Medical devices
  • Loudspeakers
  • Toys
  • Magnetic separation devices
  • Magnetic Systems
Supplier's Site

Technical Specifications

  ACH Magnets, Inc.
Product Category Industrial Magnets
Product Number 38SH
Product Name Sintered Neodymium Magnet
Material Neodymium Iron Boron
Magnet Grade 38SH
Operating Temperature 302 F (150 C)
BHmax 36 to 39 MGOe
Unlock Full Specs
to access all available technical data

Similar Products

Red Painted Magnets -  - Essen Magnetics Pty Ltd
Essen Magnetics Pty Ltd
Specs
Industrial Magnets Magnetic Assembly (optional feature)
Material Aluminum-Nickel-Cobalt
Geometry Block / Bar; Rod; Horseshoe / U-shape; Button / Pot; Round / Ring / Disc; Holding pot Magnet
View Details
Magnets - 107891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 34.4 lbs (15.6 kg)
Geometry Pot
Width 1.42 inch (36 mm)
View Details
Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Flexible Magnetic Sheeting - Ultramag™ - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Features Machinable
Operating Temperature 160 F (71 C)
View Details