ACES ELECTRONIC CO., LTD.
85106-T-L -- WIRE TO BOARD CONNECTORS
Aces Electronic Co., Ltd.
Wire to Board Connectors
85106-T-L
Description
28-32AWG TERMINAL 1.25P
Request a Quote
Email Supplier
Datasheet
Description
28-32AWG TERMINAL 1.25P
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
4294-85106-T-LTR-ND |
|
Product Name
|
Wire to Board Connectors |
|
Contact Size (AWG)
|
28 to 34 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details