7P, 0.5MM PITCH NON-ZIF FFC/FPC
7P, 0.5MM PITCH NON-ZIF FFC/FPC
7P, 0.5MM PITCH NON-ZIF FFC/FPC
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 4294-52525-00741-001DKR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount |
| Voltage Rating | 50 volts |