12 POS, 0.5 MM PITCH EASY-ON FFC
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 4294-50521-01241-001TR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount, Right Angle |
| Voltage Rating | 50 volts |