ACEINNA, Inc. GPS Modules INS1000-MT

Description
GPS Modules INS1000 RTK rover unit with build in, tightly coupled IMU
Datasheet
Description
GPS Modules INS1000 RTK rover unit with build in, tightly coupled IMU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
GPS Modules
INS1000-MT
GPS Modules INS1000-MT
GPS Modules INS1000 RTK rover unit with build in, tightly coupled IMU

GPS Modules INS1000 RTK rover unit with build in, tightly coupled IMU

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number INS1000-MT
Product Name GPS Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CY8C4128FNI-BL593TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
RF Transceiver ICs - 4823-NRF24AP2-8CHQ32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
Telecom - 336-5393-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-VFQFN Exposed Pad
View Details