Accuride International, Inc. Quick Lift CBLIFT-050

Description
Entertainment centers and conference room cabinetry where a concealed screen is desired. Easy to install remote-controlled television lift. Specifications Accommodates most flat-panel television screens up to 50" diagonal and 33.5" tall Fits standard cabinets 34" tall Minimum cabinet opening 30" wide Load Ratings Up to 120 lb/54.5 kg Special Features Raises to fully extended position in 15 seconds Reinforced steel rails provide strength and stability Easy to install - assembly is supplied pre-mounted to a 3/4"-thick plywood backboard Hole and slot pattern allows flexibility in positioning TV mounting bracket and television Auto-Reverse mechanism reverses lift movement when an obstruction is encountered Remote controls provide continuous movement with one touch.~Includes standard- and key fob-sized remote units.~Control box on unit provides manual operation Cable management keeps wiring clear of mechanism UL/CE approved components
Datasheet
Description
Entertainment centers and conference room cabinetry where a concealed screen is desired. Easy to install remote-controlled television lift. Specifications Accommodates most flat-panel television screens up to 50" diagonal and 33.5" tall Fits standard cabinets 34" tall Minimum cabinet opening 30" wide Load Ratings Up to 120 lb/54.5 kg Special Features Raises to fully extended position in 15 seconds Reinforced steel rails provide strength and stability Easy to install - assembly is supplied pre-mounted to a 3/4"-thick plywood backboard Hole and slot pattern allows flexibility in positioning TV mounting bracket and television Auto-Reverse mechanism reverses lift movement when an obstruction is encountered Remote controls provide continuous movement with one touch.~Includes standard- and key fob-sized remote units.~Control box on unit provides manual operation Cable management keeps wiring clear of mechanism UL/CE approved components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Lift - CBLIFT-050 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Quick Lift
CBLIFT-050
Quick Lift CBLIFT-050
Entertainment centers and conference room cabinetry where a concealed screen is desired. Easy to install remote-controlled television lift. Specifications Accommodates most flat-panel television screens up to 50" diagonal and 33.5" tall Fits standard cabinets 34" tall Minimum cabinet opening 30" wide Load Ratings Up to 120 lb/54.5 kg Special Features Raises to fully extended position in 15 seconds Reinforced steel rails provide strength and stability Easy to install - assembly is supplied pre-mounted to a 3/4"-thick plywood backboard Hole and slot pattern allows flexibility in positioning TV mounting bracket and television Auto-Reverse mechanism reverses lift movement when an obstruction is encountered Remote controls provide continuous movement with one touch.~Includes standard- and key fob-sized remote units.~Control box on unit provides manual operation Cable management keeps wiring clear of mechanism UL/CE approved components

Entertainment centers and conference room cabinetry where a concealed screen is desired. Easy to install remote-controlled television lift.

Specifications

  • Accommodates most flat-panel television screens up to 50" diagonal and 33.5" tall
  • Fits standard cabinets 34" tall
  • Minimum cabinet opening 30" wide

Load Ratings

  • Up to 120 lb/54.5 kg

Special Features

  • Raises to fully extended position in 15 seconds
  • Reinforced steel rails provide strength and stability
  • Easy to install - assembly is supplied pre-mounted to a 3/4"-thick plywood backboard
  • Hole and slot pattern allows flexibility in positioning TV mounting bracket and television
  • Auto-Reverse mechanism reverses lift movement when an obstruction is encountered
  • Remote controls provide continuous movement with one touch.~Includes standard- and key fob-sized remote units.~Control box on unit provides manual operation
  • Cable management keeps wiring clear of mechanism
  • UL/CE approved components
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Lifts
Product Number CBLIFT-050
Product Name Quick Lift
Capacity 120 lbs (54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Double Wide Heavy Duty Lift Table - HDDW-12846 - Advance Lifts, Inc.
Specs
Capacity 12800 lbs (5805 kg)
Lift Travel 46 inch (1168 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Telescopic Lifting Column - X23 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details