Accuride International, Inc. Release Kit For Heavy-duty Drawers 9308EZ

Description
The 9308EZ-Release Kit is a drawer-release system that lets users open locking compartments quickly and single-handedly. Once installed, users need only to engage that handle to unlock that compartment. The 9308EZ Release Kit works with Accuride models 9307, 9308 and 9328 slides. Also works with 9308/9301 combinations. Optional key-lock available. (see Specifications below for more info.) Kit includes: One handle Left & right end-caps One hardware kit Available handle to accommodate drawer widths: 16", 18", 24", 30", 36", 48", 60" Handle width can be easily cut to whichever size needed Compatible with models: 1 Pair of 9307 (or in combination with 9301) 1 Pair of 9308 (or in combination with 9301) 1 Pair of 9328 (or in combination with 9322)
Description
The 9308EZ-Release Kit is a drawer-release system that lets users open locking compartments quickly and single-handedly. Once installed, users need only to engage that handle to unlock that compartment. The 9308EZ Release Kit works with Accuride models 9307, 9308 and 9328 slides. Also works with 9308/9301 combinations. Optional key-lock available. (see Specifications below for more info.) Kit includes: One handle Left & right end-caps One hardware kit Available handle to accommodate drawer widths: 16", 18", 24", 30", 36", 48", 60" Handle width can be easily cut to whichever size needed Compatible with models: 1 Pair of 9307 (or in combination with 9301) 1 Pair of 9308 (or in combination with 9301) 1 Pair of 9328 (or in combination with 9322)

Suppliers

Company
Product
Description
Supplier Links
Release Kit For Heavy-duty Drawers - 9308EZ - Accuride International, Inc.
Santa Fe Springs, CA, United States
Release Kit For Heavy-duty Drawers
9308EZ
Release Kit For Heavy-duty Drawers 9308EZ
The 9308EZ-Release Kit is a drawer-release system that lets users open locking compartments quickly and single-handedly. Once installed, users need only to engage that handle to unlock that compartment. The 9308EZ Release Kit works with Accuride models 9307, 9308 and 9328 slides. Also works with 9308/9301 combinations. Optional key-lock available. (see Specifications below for more info.) Kit includes: One handle Left & right end-caps One hardware kit Available handle to accommodate drawer widths: 16", 18", 24", 30", 36", 48", 60" Handle width can be easily cut to whichever size needed Compatible with models: 1 Pair of 9307 (or in combination with 9301) 1 Pair of 9308 (or in combination with 9301) 1 Pair of 9328 (or in combination with 9322)

The 9308EZ-Release Kit is a drawer-release system that lets users open locking compartments quickly and single-handedly.

Once installed, users need only to engage that handle to unlock that compartment.

The 9308EZ Release Kit works with Accuride models 9307, 9308 and 9328 slides. Also works with 9308/9301 combinations. Optional key-lock available. (see Specifications below for more info.)

  • Kit includes:
    • One handle
    • Left & right end-caps
    • One hardware kit
  • Available handle to accommodate drawer widths: 16", 18", 24", 30", 36", 48", 60"
  • Handle width can be easily cut to whichever size needed
  • Compatible with models:
    • 1 Pair of 9307 (or in combination with 9301)
    • 1 Pair of 9308 (or in combination with 9301)
    • 1 Pair of 9328 (or in combination with 9322)
Supplier's Site

Technical Specifications

  Accuride International, Inc.
Product Category Handles and Pulls (industrial)
Product Number 9308EZ
Product Name Release Kit For Heavy-duty Drawers
Handle Type Pull-out Carrying Handle
Unlock Full Specs
to access all available technical data

Similar Products

DOOR HANDLE INT - DSI-3330-30-30I - DSI-3330-30-30I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Metal Mini Adjustable Handle - MKF-SUS, MKR-SUS - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Painted Black / Orange / Silver / Red; Chrome Plated Finish
Features Locking/Latching
View Details