Accuride International, Inc. Medium Duty Slide 3732

Description
Load Rating: 100 lb./45 kg. A low profile, full extension slide Ideal for kitchen and bathroom, or institutional box drawers Lowest profile side mount slide Hold-in detent to prevent drawer roll-out and bounce-back Silenced in and out 32 mm and traditional hole pattern Front face frame mounting holes Production packaging (FP) available for 10" - 28" lengths
Request a Quote Datasheet
Description
Load Rating: 100 lb./45 kg. A low profile, full extension slide Ideal for kitchen and bathroom, or institutional box drawers Lowest profile side mount slide Hold-in detent to prevent drawer roll-out and bounce-back Silenced in and out 32 mm and traditional hole pattern Front face frame mounting holes Production packaging (FP) available for 10" - 28" lengths
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Slide - 3732 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Medium Duty Slide
3732
Medium Duty Slide 3732
Load Rating: 100 lb./45 kg. A low profile, full extension slide Ideal for kitchen and bathroom, or institutional box drawers Lowest profile side mount slide Hold-in detent to prevent drawer roll-out and bounce-back Silenced in and out 32 mm and traditional hole pattern Front face frame mounting holes Production packaging (FP) available for 10" - 28" lengths

Load Rating: 100 lb./45 kg.

A low profile, full extension slide

Ideal for kitchen and bathroom, or institutional box drawers

  • Lowest profile side mount slide
  • Hold-in detent to prevent drawer roll-out and bounce-back
  • Silenced in and out
  • 32 mm and traditional hole pattern
  • Front face frame mounting holes
  • Production packaging (FP) available for 10" - 28" lengths
Supplier's Site Datasheet
Light Duty Slide - 3732 - Accuride International, Inc.
Santa Fe Springs, CA, United States
Light Duty Slide
3732
Light Duty Slide 3732
Load Rating: 100 lb./45 kg. Full extension with unhanded push latch disconnect. Suitable for light duty applications such as box drawers in metal office furniture. Full Extension .50" [12.7] side space Tested drawer width 16" Unhanded push latch disconnect Even lengths 12"-28" [300-700mm] Clear zinc finish, white and black finishes

Load Rating: 100 lb./45 kg.

Full extension with unhanded push latch disconnect.

Suitable for light duty applications such as box drawers in metal office furniture.

  • Full Extension
  • .50" [12.7] side space
  • Tested drawer width 16"
  • Unhanded push latch disconnect
  • Even lengths 12"-28" [300-700mm]
  • Clear zinc finish, white and black finishes
Supplier's Site Datasheet
Light Duty Drawer Slides - 3732 - bisco industries
Anaheim, CA, United States
Light Duty Drawer Slides
3732
Light Duty Drawer Slides 3732
Light Duty Drawer Slides

Light Duty Drawer Slides

Supplier's Site

Technical Specifications

  Accuride International, Inc. bisco industries
Product Category Drawer Slides Drawer Slides
Product Number 3732 3732
Product Name Medium Duty Slide Light Duty Drawer Slides
Unlock Full Specs
to access all available technical data

Similar Products