A state-of-the-art sliding solution. With ADA-compliant linear motion and design, the 116RC model is an innovative breakthrough for the sliding door market, also accommodating large screens, panels, movable walls, barn doors, and so much more.
Supports loads up to 793 lbs.
Aluminum track in a choice of two lengths: 94.5" and 142"
Purchase of the 116RC requires the following components
Carriage (Min. Quantity: 1)
SS0116-CASSRC: Carriage – Stainless Steel Balls
CB0116-CASSRC: Carriage – Polymer Balls
Track (Min. Quantity: 1)
AL0116-024RC: 94.5" Aluminum Track
AL0116-036RC: 141.7" Aluminum Track
NOTE: Purchase of optional Aluminum End Stop (AL0116-STOPRC) requires Recycling Bracket (SS0116-BRKT01RC).
A state-of-the-art sliding solution. With ADA-compliant linear motion and design, the 116RC model is an innovative breakthrough for the sliding door market, also accommodating large screens, panels, movable walls, barn doors, and so much more.
- Supports loads up to 793 lbs.
- Aluminum track in a choice of two lengths: 94.5" and 142"
Purchase of the 116RC requires the following components
Carriage (Min. Quantity: 1)
- SS0116-CASSRC: Carriage – Stainless Steel Balls
- CB0116-CASSRC: Carriage – Polymer Balls
Track (Min. Quantity: 1)
- AL0116-024RC: 94.5" Aluminum Track
- AL0116-036RC: 141.7" Aluminum Track
NOTE: Purchase of optional Aluminum End Stop (AL0116-STOPRC) requires Recycling Bracket (SS0116-BRKT01RC).