Accuratus Corporation Aluminum Nitride Substrate 4545.040-L

Description
Accuratus maintains an inventory of standard aluminum nitride substrates for fast delivery requirements. They are stocked in industry standard thicknesses of .025 inches and .040 inches. We will be happy to provide a quotation. Call us at 908-213-7070 or fax your requirement to 908-213-7069. If you prefer, you can submit your RFQ on-line at the Aluminum Nitride Request For Quotation page. Substrates Aluminum nitride substrates available from Accuratus are produced using tape casting or dry pressing methods. Tape casting produces sizes up to 5 inches by 7 inches and .060 inches thick. Dry pressing produces substrates up to 2 inches square and .250 inches thick. A list of standard substrate sizes can be found on the Aluminum Nitride Substrate Sizes page. Standard aluminum nitride process methods yield strong substrates with consistent material properties and at least 170W/mK room temperature thermal conductivity. Specialized methods can yield room temperature thermal concutivity of up to 200 W/mK although the mechanical strength is lower. Typical material properties for the standard stubstrates are found at the Aluminum Nitride Substrate Characteristics page. Our substrates are ready to use as-supplied or can be further processed. They are compatible with mechanical dicing, laser scribing and cutting, thick film hybrid metallizing, thick film refractory metallizing, thin film metallizing and direct bond copper processes. Components Accuratus also offers isostatically pressed aluminum nitride components. These are available with up to 2 inch cross section and 8 inch length as bars, rods and tiles. Typically components are precision machined after firing to meet customer dimensional requirements. Typical material properties for the isopressed product can be found at the Aluminum Nitride page in the Materials section of the website.
Datasheet
Description
Accuratus maintains an inventory of standard aluminum nitride substrates for fast delivery requirements. They are stocked in industry standard thicknesses of .025 inches and .040 inches. We will be happy to provide a quotation. Call us at 908-213-7070 or fax your requirement to 908-213-7069. If you prefer, you can submit your RFQ on-line at the Aluminum Nitride Request For Quotation page. Substrates Aluminum nitride substrates available from Accuratus are produced using tape casting or dry pressing methods. Tape casting produces sizes up to 5 inches by 7 inches and .060 inches thick. Dry pressing produces substrates up to 2 inches square and .250 inches thick. A list of standard substrate sizes can be found on the Aluminum Nitride Substrate Sizes page. Standard aluminum nitride process methods yield strong substrates with consistent material properties and at least 170W/mK room temperature thermal conductivity. Specialized methods can yield room temperature thermal concutivity of up to 200 W/mK although the mechanical strength is lower. Typical material properties for the standard stubstrates are found at the Aluminum Nitride Substrate Characteristics page. Our substrates are ready to use as-supplied or can be further processed. They are compatible with mechanical dicing, laser scribing and cutting, thick film hybrid metallizing, thick film refractory metallizing, thin film metallizing and direct bond copper processes. Components Accuratus also offers isostatically pressed aluminum nitride components. These are available with up to 2 inch cross section and 8 inch length as bars, rods and tiles. Typically components are precision machined after firing to meet customer dimensional requirements. Typical material properties for the isopressed product can be found at the Aluminum Nitride page in the Materials section of the website.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Nitride Substrate - 4545.040-L - Accuratus Corporation
Phillipsburg, NJ, USA
Aluminum Nitride Substrate
4545.040-L
Aluminum Nitride Substrate 4545.040-L
Accuratus maintains an inventory of standard aluminum nitride substrates for fast delivery requirements. They are stocked in industry standard thicknesses of .025 inches and .040 inches. We will be happy to provide a quotation. Call us at 908-213-7070 or fax your requirement to 908-213-7069. If you prefer, you can submit your RFQ on-line at the Aluminum Nitride Request For Quotation page. Substrates Aluminum nitride substrates available from Accuratus are produced using tape casting or dry pressing methods. Tape casting produces sizes up to 5 inches by 7 inches and .060 inches thick. Dry pressing produces substrates up to 2 inches square and .250 inches thick. A list of standard substrate sizes can be found on the Aluminum Nitride Substrate Sizes page. Standard aluminum nitride process methods yield strong substrates with consistent material properties and at least 170W/mK room temperature thermal conductivity. Specialized methods can yield room temperature thermal concutivity of up to 200 W/mK although the mechanical strength is lower. Typical material properties for the standard stubstrates are found at the Aluminum Nitride Substrate Characteristics page. Our substrates are ready to use as-supplied or can be further processed. They are compatible with mechanical dicing, laser scribing and cutting, thick film hybrid metallizing, thick film refractory metallizing, thin film metallizing and direct bond copper processes. Components Accuratus also offers isostatically pressed aluminum nitride components. These are available with up to 2 inch cross section and 8 inch length as bars, rods and tiles. Typically components are precision machined after firing to meet customer dimensional requirements. Typical material properties for the isopressed product can be found at the Aluminum Nitride page in the Materials section of the website.

Accuratus maintains an inventory of standard aluminum nitride substrates for fast delivery requirements. They are stocked in industry standard thicknesses of .025 inches and .040 inches. We will be happy to provide a quotation. Call us at 908-213-7070 or fax your requirement to 908-213-7069. If you prefer, you can submit your RFQ on-line at the Aluminum Nitride Request For Quotation page.

Substrates

Aluminum nitride substrates available from Accuratus are produced using tape casting or dry pressing methods. Tape casting produces sizes up to 5 inches by 7 inches and .060 inches thick. Dry pressing produces substrates up to 2 inches square and .250 inches thick. A list of standard substrate sizes can be found on the Aluminum Nitride Substrate Sizes page. Standard aluminum nitride process methods yield strong substrates with consistent material properties and at least 170W/mK room temperature thermal conductivity. Specialized methods can yield room temperature thermal concutivity of up to 200 W/mK although the mechanical strength is lower. Typical material properties for the standard stubstrates are found at the Aluminum Nitride Substrate Characteristics page.

Our substrates are ready to use as-supplied or can be further processed. They are compatible with mechanical dicing, laser scribing and cutting, thick film hybrid metallizing, thick film refractory metallizing, thin film metallizing and direct bond copper processes.

Components

Accuratus also offers isostatically pressed aluminum nitride components. These are available with up to 2 inch cross section and 8 inch length as bars, rods and tiles. Typically components are precision machined after firing to meet customer dimensional requirements. Typical material properties for the isopressed product can be found at the Aluminum Nitride page in the Materials section of the website.

Supplier's Site Datasheet

Technical Specifications

  Accuratus Corporation
Product Category Specialty Ceramics
Product Number 4545.040-L
Product Name Aluminum Nitride Substrate
Specialty Ceramic Type Aluminum Nitride
Shape / Form WaferSubstrate
Applications Foundry / Metal Processing; Dielectric; Electronics or semiconductors
Length 4.5 inch (114 mm)
Width / OD 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Specialty Ceramic Type Zirconia
View Details
A New Generation of Pellet Grill Igniter-Silicon Nitride Quartz Igniter -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Specialty Ceramic Type Silicon Nitride
Applications Ignition of biomass boilers, ignition of straw incinerators; Refractory or High Temperature Insulation
Max Use Temperature 1200 C (2192 F)
View Details
Boron nitride ceramic insulating sheath -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Boron Nitride
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
CTE 2 µm/m-C (1.11 µin/in-F)
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details