Accuratus Corporation Aluminum Nitride Substrate 3030.040-L

Description
Accuratus maintains an inventory of standard aluminum nitride substrates for fast delivery requirements. They are stocked in industry standard thicknesses of .025 inches and .040 inches. We will be happy to provide a quotation. Call us at 908-213-7070 or fax your requirement to 908-213-7069. If you prefer, you can submit your RFQ on-line at the Aluminum Nitride Request For Quotation page. Substrates Aluminum nitride substrates available from Accuratus are produced using tape casting or dry pressing methods. Tape casting produces sizes up to 5 inches by 7 inches and .060 inches thick. Dry pressing produces substrates up to 2 inches square and .250 inches thick. A list of standard substrate sizes can be found on the Aluminum Nitride Substrate Sizes page. Standard aluminum nitride process methods yield strong substrates with consistent material properties and at least 170W/mK room temperature thermal conductivity. Specialized methods can yield room temperature thermal concutivity of up to 200 W/mK although the mechanical strength is lower. Typical material properties for the standard stubstrates are found at the Aluminum Nitride Substrate Characteristics page. Our substrates are ready to use as-supplied or can be further processed. They are compatible with mechanical dicing, laser scribing and cutting, thick film hybrid metallizing, thick film refractory metallizing, thin film metallizing and direct bond copper processes. Components Accuratus also offers isostatically pressed aluminum nitride components. These are available with up to 2 inch cross section and 8 inch length as bars, rods and tiles. Typically components are precision machined after firing to meet customer dimensional requirements. Typical material properties for the isopressed product can be found at the Aluminum Nitride page in the Materials section of the website.
Datasheet
Description
Accuratus maintains an inventory of standard aluminum nitride substrates for fast delivery requirements. They are stocked in industry standard thicknesses of .025 inches and .040 inches. We will be happy to provide a quotation. Call us at 908-213-7070 or fax your requirement to 908-213-7069. If you prefer, you can submit your RFQ on-line at the Aluminum Nitride Request For Quotation page. Substrates Aluminum nitride substrates available from Accuratus are produced using tape casting or dry pressing methods. Tape casting produces sizes up to 5 inches by 7 inches and .060 inches thick. Dry pressing produces substrates up to 2 inches square and .250 inches thick. A list of standard substrate sizes can be found on the Aluminum Nitride Substrate Sizes page. Standard aluminum nitride process methods yield strong substrates with consistent material properties and at least 170W/mK room temperature thermal conductivity. Specialized methods can yield room temperature thermal concutivity of up to 200 W/mK although the mechanical strength is lower. Typical material properties for the standard stubstrates are found at the Aluminum Nitride Substrate Characteristics page. Our substrates are ready to use as-supplied or can be further processed. They are compatible with mechanical dicing, laser scribing and cutting, thick film hybrid metallizing, thick film refractory metallizing, thin film metallizing and direct bond copper processes. Components Accuratus also offers isostatically pressed aluminum nitride components. These are available with up to 2 inch cross section and 8 inch length as bars, rods and tiles. Typically components are precision machined after firing to meet customer dimensional requirements. Typical material properties for the isopressed product can be found at the Aluminum Nitride page in the Materials section of the website.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Nitride Substrate - 3030.040-L - Accuratus Corporation
Phillipsburg, NJ, USA
Aluminum Nitride Substrate
3030.040-L
Aluminum Nitride Substrate 3030.040-L
Accuratus maintains an inventory of standard aluminum nitride substrates for fast delivery requirements. They are stocked in industry standard thicknesses of .025 inches and .040 inches. We will be happy to provide a quotation. Call us at 908-213-7070 or fax your requirement to 908-213-7069. If you prefer, you can submit your RFQ on-line at the Aluminum Nitride Request For Quotation page. Substrates Aluminum nitride substrates available from Accuratus are produced using tape casting or dry pressing methods. Tape casting produces sizes up to 5 inches by 7 inches and .060 inches thick. Dry pressing produces substrates up to 2 inches square and .250 inches thick. A list of standard substrate sizes can be found on the Aluminum Nitride Substrate Sizes page. Standard aluminum nitride process methods yield strong substrates with consistent material properties and at least 170W/mK room temperature thermal conductivity. Specialized methods can yield room temperature thermal concutivity of up to 200 W/mK although the mechanical strength is lower. Typical material properties for the standard stubstrates are found at the Aluminum Nitride Substrate Characteristics page. Our substrates are ready to use as-supplied or can be further processed. They are compatible with mechanical dicing, laser scribing and cutting, thick film hybrid metallizing, thick film refractory metallizing, thin film metallizing and direct bond copper processes. Components Accuratus also offers isostatically pressed aluminum nitride components. These are available with up to 2 inch cross section and 8 inch length as bars, rods and tiles. Typically components are precision machined after firing to meet customer dimensional requirements. Typical material properties for the isopressed product can be found at the Aluminum Nitride page in the Materials section of the website.

Accuratus maintains an inventory of standard aluminum nitride substrates for fast delivery requirements. They are stocked in industry standard thicknesses of .025 inches and .040 inches. We will be happy to provide a quotation. Call us at 908-213-7070 or fax your requirement to 908-213-7069. If you prefer, you can submit your RFQ on-line at the Aluminum Nitride Request For Quotation page.

Substrates

Aluminum nitride substrates available from Accuratus are produced using tape casting or dry pressing methods. Tape casting produces sizes up to 5 inches by 7 inches and .060 inches thick. Dry pressing produces substrates up to 2 inches square and .250 inches thick. A list of standard substrate sizes can be found on the Aluminum Nitride Substrate Sizes page. Standard aluminum nitride process methods yield strong substrates with consistent material properties and at least 170W/mK room temperature thermal conductivity. Specialized methods can yield room temperature thermal concutivity of up to 200 W/mK although the mechanical strength is lower. Typical material properties for the standard stubstrates are found at the Aluminum Nitride Substrate Characteristics page.

Our substrates are ready to use as-supplied or can be further processed. They are compatible with mechanical dicing, laser scribing and cutting, thick film hybrid metallizing, thick film refractory metallizing, thin film metallizing and direct bond copper processes.

Components

Accuratus also offers isostatically pressed aluminum nitride components. These are available with up to 2 inch cross section and 8 inch length as bars, rods and tiles. Typically components are precision machined after firing to meet customer dimensional requirements. Typical material properties for the isopressed product can be found at the Aluminum Nitride page in the Materials section of the website.

Supplier's Site Datasheet

Technical Specifications

  Accuratus Corporation
Product Category Specialty Ceramics
Product Number 3030.040-L
Product Name Aluminum Nitride Substrate
Specialty Ceramic Type Aluminum Nitride
Shape / Form WaferSubstrate
Applications Foundry / Metal Processing; Dielectric; Electronics or semiconductors
Length 3 inch (76.2 mm)
Width / OD 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TO 247 Ceramic Insulating Sheet -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Specialty Ceramic Type Aluminum Nitride
Applications Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Performance Features Heat dissipation,electrical insulation,mechanical stability
View Details
Zirconia Ceramic Threaded Rod Shaft -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Zirconia
Compressive Strength 319081 psi (2.20E6 KPa)
Density 6.02 g/cc (50.24 lbs/gal)
View Details
Silicon Nitride Ceramic Ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Silicon Nitride
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Specialty Ceramic Type Silicon Nitride
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details