Accurate Bushing Company, Inc. Yoke Type Industrial Cam Followers, YR-C & YR-XC: Crowned Outer Race YR-5-XC

Description
Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing.
Request a Quote
Description
Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yoke Type Industrial Cam Followers, YR-C & YR-XC: Crowned Outer Race - YR-5-XC - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Yoke Type Industrial Cam Followers, YR-C & YR-XC: Crowned Outer Race
YR-5-XC
Yoke Type Industrial Cam Followers, YR-C & YR-XC: Crowned Outer Race YR-5-XC
Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing.

Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number YR-5-XC
Product Name Yoke Type Industrial Cam Followers, YR-C & YR-XC: Crowned Outer Race
Type Yoke
Bearing Surface Crowned
Load Rating 49750 lbs (22562 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-1/8-XB-SS - CR-1-1/8-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 1818 lbs (824 kg)
Bearing Material Stainless
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-7/8 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.8750 inch (22.22 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1/2-XBEC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 970 lbs (440 kg)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-1/2-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details