Accurate Bushing Company, Inc. Stainless Steel Cam Followers & Yoke Rollers, YR-XC-SS Crowned Yoke Type Stainless, YR-1-5/8-XC-SS YR-1-5/8-XC-SS

Description
Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available.
Request a Quote
Description
Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cam Followers & Yoke Rollers, YR-XC-SS Crowned Yoke Type Stainless, YR-1-5/8-XC-SS - YR-1-5/8-XC-SS - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stainless Steel Cam Followers & Yoke Rollers, YR-XC-SS Crowned Yoke Type Stainless, YR-1-5/8-XC-SS
YR-1-5/8-XC-SS
Stainless Steel Cam Followers & Yoke Rollers, YR-XC-SS Crowned Yoke Type Stainless, YR-1-5/8-XC-SS YR-1-5/8-XC-SS
Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available.

Crowned outer races are recommended when the track is not precisely aligned and square with the cam follower. Crowned outer races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor use or for applications such as food production facilities that require frequent wash-down and cleaning. Food grade grease is available.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number YR-1-5/8-XC-SS
Product Name Stainless Steel Cam Followers & Yoke Rollers, YR-XC-SS Crowned Yoke Type Stainless, YR-1-5/8-XC-SS
Type Yoke
Bearing Surface Crowned
Load Rating 3336 lbs (1513 kg)
Bearing Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-2-3/4-B - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 15280 lbs (6930 kg)
Bearing Material Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.5 inch (63.5 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-1/8-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details