Accurate Bushing Company, Inc. Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed YR-1-3/4

Description
Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.
Request a Quote
Description
Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed - YR-1-3/4 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed
YR-1-3/4
Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed YR-1-3/4
Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.

Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number YR-1-3/4
Product Name Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed
Type Yoke
Load Rating 7870 lbs (3569 kg)
Bearing Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-3 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 20200 lbs (9161 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1/2-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 1/8
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-2-1/4-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-7/8-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 7870 lbs (3569 kg)
Bearing Material Steel
View Details