Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel.
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | YR-1-1/4-X |
| Product Name | Yoke Type Industrial Cam Followers, YR & YR-X: Non-Sealed/Sealed |
| Type | Yoke |
| Load Rating | 4470 lbs (2027 kg) |
| Bearing Material | Steel |