PYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | PYR-3-1/4 |
| Product Name | SMITH-TRAX® Bearings, PYR: Plain Yoke Type |
| Type | Conrad / Deep Groove |
| Design Units | Inch |
| Bore | 1.0000 inch (25.400 mm) |