Accurate Bushing Company, Inc. SMITH-TRAX® Bearings, PYR: Plain Yoke Type PYR-3-1/2

Description
PYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote
Description
PYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
SMITH-TRAX® Bearings, PYR: Plain Yoke Type
PYR-3-1/2
SMITH-TRAX® Bearings, PYR: Plain Yoke Type PYR-3-1/2
PYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

PYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load found in certain applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Ball Bearings
Product Number PYR-3-1/2
Product Name SMITH-TRAX® Bearings, PYR: Plain Yoke Type
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-40-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details