Accurate Bushing Company, Inc. Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing OBYR-3

Description
Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote
Description
Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing - OBYR-3 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing
OBYR-3
Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing OBYR-3
Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number OBYR-3
Product Name Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-7/8-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.8750 inch (22.22 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-5/8-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 5560 lbs (2522 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-2-3/4-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-5/8-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details