Accurate Bushing Company, Inc. Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing OBYR-2-X

Description
Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote
Description
Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing - OBYR-2-X - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing
OBYR-2-X
Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing OBYR-2-X
Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number OBYR-2-X
Product Name Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2 inch (50.8 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BCR-XB-SS Series Stainless Steel - BCR-15/8-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Features Hex Socket
View Details
Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-2-1/4-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 10370 lbs (4703 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 3030 lbs (1374 kg)
Bearing Material Steel
View Details