Accurate Bushing Company, Inc. Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing OBYR-2-1/2-X

Description
Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote
Description
Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing - OBYR-2-1/2-X - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing
OBYR-2-1/2-X
Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing OBYR-2-1/2-X
Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number OBYR-2-1/2-X
Product Name Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-5/8-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-2-3/4-XB - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 15280 lbs (6930 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-B - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-7/8-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 7870 lbs (3569 kg)
View Details