Accurate Bushing Company, Inc. Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing OBYR-1-1/4-X

Description
Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote
Description
Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing - OBYR-1-1/4-X - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing
OBYR-1-1/4-X
Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing OBYR-1-1/4-X
Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Standard needle rollers are replaced with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication. These bearings are intended for self-lubricated applications.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number OBYR-1-1/4-X
Product Name Yoke Type Industrial Cam Followers, OBYR & OBYR-X Yoke Roller with an oil impregnanted bronze Bushing
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-1/4-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 4470 lbs (2027 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-2-3/4-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 15280 lbs (6930 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3/4 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.7500 inch (19.05 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-2-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 10370 lbs (4703 kg)
View Details