A Press Fit Eccentric Sleeve provides correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. Eliminate problems of clearances, preloading and wear compensation and assure load sharing in multiple cam follower applications. Offer two model are Non-Crowned Outer Race and Crowned Outer Race.
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | OBCR-7/8-XBE |
| Product Name | Stud Type Industrial Cam Followers, OBCR-BE/OBCR-XBE SERIES Eccentric Stud type: Hex Head |
| Type | Stud |
| Bearing Surface | Crowned |
| Features | Hex Socket; Eccentric Stud |
| Lubrication Fitting | 3/16 |
| Outside Diameter | 0.8750 inch (22.22 mm) |