Our standard needle rollers are replaced with an oil impregnated bronze bushing engineered to eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | OBCR-5/8-XB |
| Product Name | Stud Type Industrial Cam Followers, OBCR-B/OBCR-XB SERIES Stud type: Hex Head |
| Type | Stud |
| Features | Hex Socket |
| Lubrication Fitting | 1/8 |
| Outside Diameter | 0.6250 inch (15.87 mm) |
| Follower Width | 0.4375 inch (11.11 mm) |