Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, OBCR-B/OBCR-XB SERIES Stud type: Hex Head OBCR-5/8-BC

Description
Our standard needle rollers are replaced with an oil impregnated bronze bushing engineered to eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote
Description
Our standard needle rollers are replaced with an oil impregnated bronze bushing engineered to eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, OBCR-B/OBCR-XB SERIES Stud type: Hex Head - OBCR-5/8-BC - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, OBCR-B/OBCR-XB SERIES Stud type: Hex Head
OBCR-5/8-BC
Stud Type Industrial Cam Followers, OBCR-B/OBCR-XB SERIES Stud type: Hex Head OBCR-5/8-BC
Our standard needle rollers are replaced with an oil impregnated bronze bushing engineered to eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Our standard needle rollers are replaced with an oil impregnated bronze bushing engineered to eliminates or reduces the need for bearing lubrication. These hex head bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number OBCR-5/8-BC
Product Name Stud Type Industrial Cam Followers, OBCR-B/OBCR-XB SERIES Stud type: Hex Head
Type Stud
Features Hex Socket
Lubrication Fitting 1/8
Outside Diameter 0.6250 inch (15.87 mm)
Follower Width 0.4375 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1/2-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 1/8
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-XC-SS - BYR-1-1/8-XC-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Surface Crowned
Bearing Material Stainless
View Details
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1-7/8-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 7870 lbs (3569 kg)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1/2-A - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 870 lbs (395 kg)
Bearing Material Steel
View Details