Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, OBCR-BE/OBCR-XBE SERIES Eccentric Stud type: Hex Head OBCR-3-XBE

Description
A Press Fit Eccentric Sleeve provides correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. Eliminate problems of clearances, preloading and wear compensation and assure load sharing in multiple cam follower applications. Offer two model are Non-Crowned Outer Race and Crowned Outer Race.
Request a Quote
Description
A Press Fit Eccentric Sleeve provides correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. Eliminate problems of clearances, preloading and wear compensation and assure load sharing in multiple cam follower applications. Offer two model are Non-Crowned Outer Race and Crowned Outer Race.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, OBCR-BE/OBCR-XBE SERIES Eccentric Stud type: Hex Head - OBCR-3-XBE - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, OBCR-BE/OBCR-XBE SERIES Eccentric Stud type: Hex Head
OBCR-3-XBE
Stud Type Industrial Cam Followers, OBCR-BE/OBCR-XBE SERIES Eccentric Stud type: Hex Head OBCR-3-XBE
A Press Fit Eccentric Sleeve provides correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. Eliminate problems of clearances, preloading and wear compensation and assure load sharing in multiple cam follower applications. Offer two model are Non-Crowned Outer Race and Crowned Outer Race.

A Press Fit Eccentric Sleeve provides correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. Eliminate problems of clearances, preloading and wear compensation and assure load sharing in multiple cam follower applications. Offer two model are Non-Crowned Outer Race and Crowned Outer Race.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number OBCR-3-XBE
Product Name Stud Type Industrial Cam Followers, OBCR-BE/OBCR-XBE SERIES Eccentric Stud type: Hex Head
Type Stud
Bearing Surface Crowned
Features Hex Socket; Eccentric Stud
Lubrication Fitting 1/4
Outside Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/8-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.38 inch (34.92 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-1/2-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 5560 lbs (2522 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-1/2-XB-SS - CR-1-1/2-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 3336 lbs (1513 kg)
Bearing Material Stainless
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-3-1/2-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 29660 lbs (13451 kg)
Bearing Material Steel
View Details