Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller NUKR-80-B

Description
Made with a Double Row of Heavy Rollers for extremely high load applications. These heavy duty bearings are assembled with metallic side shields helping to retain grease and keep out contaminants.
Request a Quote
Description
Made with a Double Row of Heavy Rollers for extremely high load applications. These heavy duty bearings are assembled with metallic side shields helping to retain grease and keep out contaminants.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller - NUKR-80-B - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller
NUKR-80-B
Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller NUKR-80-B
Made with a Double Row of Heavy Rollers for extremely high load applications. These heavy duty bearings are assembled with metallic side shields helping to retain grease and keep out contaminants.

Made with a Double Row of Heavy Rollers for extremely high load applications. These heavy duty bearings are assembled with metallic side shields helping to retain grease and keep out contaminants.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number NUKR-80-B
Product Name Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller
Type Stud
Load Rating 21356 lbs (9685 kg)
Speed Limit 1800 rpm
Outside Diameter 3.15 inch (80 mm)
Follower Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-1/2-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 5560 lbs (2522 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 3030 lbs (1374 kg)
Bearing Material Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-3/8-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.38 inch (34.92 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-5/8-XBC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 5560 lbs (2522 kg)
View Details