Accurate Bushing Company, Inc. Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller NUKR-47-E

Description
Made with a Double Row of Heavy Rollers for extremely high load applications. These heavy duty bearings are assembled with metallic side shields helping to retain grease and keep out contaminants.
Request a Quote
Description
Made with a Double Row of Heavy Rollers for extremely high load applications. These heavy duty bearings are assembled with metallic side shields helping to retain grease and keep out contaminants.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller - NUKR-47-E - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller
NUKR-47-E
Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller NUKR-47-E
Made with a Double Row of Heavy Rollers for extremely high load applications. These heavy duty bearings are assembled with metallic side shields helping to retain grease and keep out contaminants.

Made with a Double Row of Heavy Rollers for extremely high load applications. These heavy duty bearings are assembled with metallic side shields helping to retain grease and keep out contaminants.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number NUKR-47-E
Product Name Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller
Type Stud
Load Rating 8767 lbs (3976 kg)
Speed Limit 4200 rpm
Outside Diameter 1.85 inch (47 mm)
Follower Width 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, BCR-XB-SS Series Stainless Steel - BCR-11/8-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Features Hex Socket
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-1/4-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 4470 lbs (2027 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-7/8-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 7870 lbs (3569 kg)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-11/16 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 1320 lbs (599 kg)
Bearing Material Steel
View Details