Made with a Double Row of Heavy Rollers for extremely high load applications. These heavy duty bearings are assembled with metallic side shields helping to retain grease and keep out contaminants.
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | NUKR-40 |
| Product Name | Metric Stud Type Industrial cam followers, NUKR SERIES : Metric Double Row Heavy Roller |
| Type | Stud |
| Load Rating | 5575 lbs (2528 kg) |
| Speed Limit | 5500 rpm |
| Outside Diameter | 1.57 inch (40 mm) |
| Follower Width | 0.7874 inch (20 mm) |