Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate. (Unsealed: MYRV Series, Sealed: MYRV-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture.
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | MYRV-45-S |
| Product Name | Metric Yoke Type Industrial Cam Followers, MYRV/MYRV-S Series : Full Complement |
| Type | Yoke |
| Load Rating | 13713 lbs (6219 kg) |
| Speed Limit | 1200 rpm |