Accurate Bushing Company, Inc. Metric Yoke Type Industrial Cam Followers, MYRV/MYRV-S Series : Full Complement MYRV-35-S

Description
Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate. (Unsealed: MYRV Series, Sealed: MYRV-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture.
Request a Quote
Description
Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate. (Unsealed: MYRV Series, Sealed: MYRV-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Yoke Type Industrial Cam Followers, MYRV/MYRV-S Series : Full Complement - MYRV-35-S - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Yoke Type Industrial Cam Followers, MYRV/MYRV-S Series : Full Complement
MYRV-35-S
Metric Yoke Type Industrial Cam Followers, MYRV/MYRV-S Series : Full Complement MYRV-35-S
Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate. (Unsealed: MYRV Series, Sealed: MYRV-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture.

Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate. (Unsealed: MYRV Series, Sealed: MYRV-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MYRV-35-S
Product Name Metric Yoke Type Industrial Cam Followers, MYRV/MYRV-S Series : Full Complement
Type Yoke
Load Rating 11914 lbs (5403 kg)
Speed Limit 1400 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-1/4-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 3030 lbs (1374 kg)
Bearing Material Steel
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-3-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 3 inch (76.2 mm)
View Details