Accurate Bushing Company, Inc. Metric Yoke Type Industrial Cam Followers, MYRV/MYRV-S Series : Full Complement MYRV-25

Description
Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate. (Unsealed: MYRV Series, Sealed: MYRV-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture.
Request a Quote
Description
Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate. (Unsealed: MYRV Series, Sealed: MYRV-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric Yoke Type Industrial Cam Followers, MYRV/MYRV-S Series : Full Complement - MYRV-25 - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Metric Yoke Type Industrial Cam Followers, MYRV/MYRV-S Series : Full Complement
MYRV-25
Metric Yoke Type Industrial Cam Followers, MYRV/MYRV-S Series : Full Complement MYRV-25
Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate. (Unsealed: MYRV Series, Sealed: MYRV-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture.

Metric Yoke Type Needle Roller Bearing Full Complement are recommended where running loads and shock loads are moderate. (Unsealed: MYRV Series, Sealed: MYRV-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number MYRV-25
Product Name Metric Yoke Type Industrial Cam Followers, MYRV/MYRV-S Series : Full Complement
Type Yoke
Load Rating 6969 lbs (3160 kg)
Speed Limit 2100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-1-3/4-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 1.75 inch (44.45 mm)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-2-1/2-E - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/8-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.12 inch (28.57 mm)
Follower Width 0.6250 inch (15.87 mm)
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-1-5/8-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 5560 lbs (2522 kg)
View Details