Metric Yoke Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Manufactured from High-Alloy Bearing quality Steel. (Unsealed: MYR Series, Sealed: MYR-S Series) For Straight Cylindrical Outside Roller Diameter: Please contact manufacture.
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | MYR-45-S |
| Product Name | Metric Yoke Type Industrial Cam Followers, MYR/MYR-S Series : Caged |
| Type | Yoke |
| Load Rating | 11465 lbs (5199 kg) |
| Speed Limit | 1500 rpm |
| Bearing Material | Steel |