Hex Head Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel.
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | CR-1-3/8-XB |
| Product Name | Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head |
| Type | Stud |
| Load Rating | 4470 lbs (2027 kg) |
| Bearing Material | Steel |
| Features | Hex Socket |
| Lubrication Fitting | 3/16 |