Accurate Bushing Company, Inc. Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot BCR-1-3/4-XE

Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote
Description
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-3/4-XE - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot
BCR-1-3/4-XE
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot BCR-1-3/4-XE
Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Our standard needle rollers are replaced with a non-metallic engineered plastic bushing which eliminates or reduces the need for bearing lubrication. These screwdriver slot bearings are intended for self-lubricated applications. Continuous feed oil lubrication can be used in order to reduce wear.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Cam Followers
Product Number BCR-1-3/4-XE
Product Name Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
Outside Diameter 1.75 inch (44.45 mm)
Follower Width 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, CR-XB-SS Series Stud Type Stainless, CR-1-XB-SS - CR-1-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Load Rating 1818 lbs (824 kg)
Bearing Material Stainless
View Details
2 suppliers
Stud Type Industrial Cam Followers, CR-E Series Eccentric Stud Type: Hex Drive - CR-1-3/8-XBE - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 4470 lbs (2027 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-5/8-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.62 inch (41.27 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-X - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 3030 lbs (1374 kg)
Bearing Material Steel
View Details