Accurate Bushing Company, Inc. Aerospace Bearings, YAG(abma) 56NBC2070YZP

Description
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
Request a Quote
Description
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aerospace Bearings, YAG(abma) - 56NBC2070YZP - Accurate Bushing Company, Inc.
Garwood, NJ, United States
Aerospace Bearings, YAG(abma)
56NBC2070YZP
Aerospace Bearings, YAG(abma) 56NBC2070YZP
Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.

Approved to manufacture to military and aerospace specifications meeting the standards of AS-3990. Our engine bearings are used in thrust reversers, after burners and divergent nozzles. Our airframe bearings are used in flap-tracks, canopies and landing gear.

Supplier's Site

Technical Specifications

  Accurate Bushing Company, Inc.
Product Category Roller Bearings
Product Number 56NBC2070YZP
Product Name Aerospace Bearings, YAG(abma)
Application Aerospace; Airframe / Aircraft Control; Military
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, CHRS(as,ms) - 21447-3 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-80-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Aerospace Bearings, YAF(Smith) - YAF-24 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 1.5000 inch (38.100 mm)
View Details