Milton Roy ROBIN® Agitator Model B5

Description
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits. You’ll benefit from a worldwide knowledge and financial base of high-value projects. For use when a simple tightness is required to avoid contact between the product and the atmosphere (mixing under few mbars of pressure or vacuum or when the product is dangerous or must be kept under inert atmosphere) Rated power: about 0.55 to 37 kW Rotation speed: 500 to 10 rpm Impeller diameter: 0.20 to 6m Impeller type: all kind Construction material: machinable metallic material Pressure use: few mbar difference with the atmospheric
Description
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits. You’ll benefit from a worldwide knowledge and financial base of high-value projects. For use when a simple tightness is required to avoid contact between the product and the atmosphere (mixing under few mbars of pressure or vacuum or when the product is dangerous or must be kept under inert atmosphere) Rated power: about 0.55 to 37 kW Rotation speed: 500 to 10 rpm Impeller diameter: 0.20 to 6m Impeller type: all kind Construction material: machinable metallic material Pressure use: few mbar difference with the atmospheric

Suppliers

Company
Product
Description
Supplier Links
ROBIN® Agitator - Model B5 - Milton Roy
Ivyland, PA, USA
ROBIN® Agitator
Model B5
ROBIN® Agitator Model B5
ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions. Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits. You’ll benefit from a worldwide knowledge and financial base of high-value projects. For use when a simple tightness is required to avoid contact between the product and the atmosphere (mixing under few mbars of pressure or vacuum or when the product is dangerous or must be kept under inert atmosphere) Rated power: about 0.55 to 37 kW Rotation speed: 500 to 10 rpm Impeller diameter: 0.20 to 6m Impeller type: all kind Construction material: machinable metallic material Pressure use: few mbar difference with the atmospheric

ROBIN top-entry and bottom-entry agitators are custom-made and perfectly attuned to meet the specific characteristics of complex processes in extreme conditions.

Manufactured to ATEX certification standards, our expert industrial mixing engineers will work with you to understand the processes and constraints to design a ROBIN agitator specific to your application requirements. By using computational fluid dynamics (CFD) tools, your ROBIN agitator will be designed to ensure maximum results and long-term financial benefits.

You’ll benefit from a worldwide knowledge and financial base of high-value projects.

For use when a simple tightness is required to avoid contact between the product and the atmosphere (mixing under few mbars of pressure or vacuum or when the product is dangerous or must be kept under inert atmosphere)

  • Rated power: about 0.55 to 37 kW
  • Rotation speed: 500 to 10 rpm
  • Impeller diameter: 0.20 to 6m
  • Impeller type: all kind
  • Construction material: machinable metallic material
  • Pressure use: few mbar difference with the atmospheric
Supplier's Site

Technical Specifications

  Milton Roy
Product Category Industrial Mixers
Product Number Model B5
Product Name ROBIN® Agitator
Applications / Industry Chemical Processing; Hydrometallurgy, Fertilizers, Mineralurgy
Unlock Full Specs
to access all available technical data

Similar Products

Double Cone Tumble Blender - DCB Series - Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Powder or Granular
Capacity (volumetric) 0.2500 to 100 cubic feet (7.08 to 2832 liters)
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1035 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 600 to 10560 GPH (631 to 11104 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details