Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air amplifiers are compact, require no electrical or mechanical drive connections, are powered by the same air that they amplify, and can be mounted in any position.
Two stage air amplifier with pressures to 5000 psi (344 bar). Compression ratio per stage is low.
| Haskel International LLC | |
|---|---|
| Product Category | Pressure Intensifiers and Boosters |
| Product Number | AAT Series |
| Product Name | Air Pressure Amplifier |
| Technology Type | Pneumatic |