Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air amplifiers are compact, require no electrical or mechanical drive connections, are powered by the same air that they amplify, and can be mounted in any position.
Double acting, single stage air pressure amplifier with pressure outputs 4,500 psi (310 bar).
| Haskel International LLC | |
|---|---|
| Product Category | Gas Compressors and Gas Compressor Systems |
| Product Number | AAD Series |
| Product Name | Air Pressure Amplifier |
| Compressor Technology | Reciprocating Piston |
| Power Source | Air / Pneumatic |
| Lubrication Style | Oil-free |
| Inlet / Suction Pressure | 300 to 4500 psi (211 to 3167 m H2O) |
| Discharge / Operating Pressure | 300 to 4500 psi (211 to 3167 m H2O) |