Haskel International LLC Air Pressure Amplifier AA Series

Description
Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air amplifiers are compact, require no electrical or mechanical drive connections, are powered by the same air that they amplify, and can be mounted in any position. Single acting, single stage are pressure amplifier with pressure outputs 4,500 psi (310 bar). Maximum outlet pressure area ratio x drive pressure.
Description
Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air amplifiers are compact, require no electrical or mechanical drive connections, are powered by the same air that they amplify, and can be mounted in any position. Single acting, single stage are pressure amplifier with pressure outputs 4,500 psi (310 bar). Maximum outlet pressure area ratio x drive pressure.

Suppliers

Company
Product
Description
Supplier Links
Air Pressure Amplifier - AA Series - Haskel International LLC
Burbank, CA, USA
Air Pressure Amplifier
AA Series
Air Pressure Amplifier AA Series
Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air amplifiers are compact, require no electrical or mechanical drive connections, are powered by the same air that they amplify, and can be mounted in any position. Single acting, single stage are pressure amplifier with pressure outputs 4,500 psi (310 bar). Maximum outlet pressure area ratio x drive pressure.

Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air amplifiers are compact, require no electrical or mechanical drive connections, are powered by the same air that they amplify, and can be mounted in any position.

Single acting, single stage are pressure amplifier with pressure outputs 4,500 psi (310 bar). Maximum outlet pressure area ratio x drive pressure.

Supplier's Site

Technical Specifications

  Haskel International LLC
Product Category Pressure Intensifiers and Boosters
Product Number AA Series
Product Name Air Pressure Amplifier
Technology Type Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 5000 psi (3519 m H2O)
Fluid Compatibility Air
View Details
Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 4500 psi (3167 m H2O)
Fluid Compatibility Air
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Technology Type Pneumatic
Maximum Output Pressure 600 psi (422 m H2O)
Fluid Compatibility Air
View Details