Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
O-RINGS
HASKEL INTERNATIONAL LLC
568218-38 -- UNCATEGORIZED
Haskel International LLC
Uncategorized
568218-38
Description
O RING. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
O RING. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Uncategorized
53819900
Uncategorized
53819900
O RING. FREE 2 YEAR RADWELL WARRANTY
O RING. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
O-rings
Product Number
53819900
Product Name
Uncategorized
Unlock Full Specs
to access all available technical data
Similar Products
Arizona Sealing Devices, Inc.
O-Rings, Buna/ Nitrile
item-1238 Buna/ Nitrile
Specs
O-ring Size
Custom
Inside Diameter (ID)
2.49 inch (63.22 mm)
Outside Diameter (OD)
2.62 inch (66.67 mm)
View Details
Altech Corp.
Perbunan Sealing O-Rings
8112675
Specs
O-ring Size
Custom
Inside Diameter (ID)
2.68 inch (68 mm)
Material Trade Name
Perbunan
View Details
Atlantic Rubber Company, Inc.
O-Rings
View Details
Petersen Products Co.
O-Ring #212 - 0.859" Id X 0.139" Viton 75 Duro
914-0212-1875
Specs
Inside Diameter (ID)
0.8590 inch (21.82 mm)
Cross-section
0.1390 inch (3.53 mm)
O-ring Hardness (Durometer)
75 durometer
View Details