Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPRESSION SPRINGS
HASKEL INTERNATIONAL LLC
28116 -- SPRING
Haskel International LLC
Spring
28116
Description
SPRING. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
SPRING. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Spring
53784743
Spring
53784743
SPRING. FREE 2 YEAR RADWELL WARRANTY
SPRING. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Compression Springs
Product Number
53784743
Product Name
Spring
Unlock Full Specs
to access all available technical data
Similar Products
Coiling Technologies, Inc.
Custom Die Springs
Specs
Coil Shape
(Die Spring)
Spring Pitch
Constant Pitch
View Details
Rotor Clip Company, Inc.
/ Single-Turn Wave Springs (Inch & Metric)
MST-1260
Specs
Material
Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape
Straight
Outer Diameter
11.78 inch (299 mm)
View Details
RS Components, Ltd.
Compression Springs
751483
Specs
Outer Diameter
0.1823 inch (4.63 mm)
Wire diameter
0.0248 inch (0.6300 mm)
Free length
0.7874 inch (20 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
0.18" Outside diameter, 0.5" Free Length Helical Compression Spring
S78CSY-018026050
Specs
Material
Stainless Steel
Coil Shape
Straight
Base Unit System
English Design
View Details