HS Marston Aerospace Limited Heat Sink, Aluminium Alloy; Thermal Resistance H S Marston 11DN-01500-C-1SX

Description
HEAT SINK, ALUMINIUM ALLOY; Thermal Resistance:-; Packages Cooled:TO-3; External Width - Metric:98.4mm; External Height - Metric:53.1mm; External Length - Metric:150mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK, ALUMINIUM ALLOY; Thermal Resistance:-; Packages Cooled:TO-3; External Width - Metric:98.4mm; External Height - Metric:53.1mm; External Length - Metric:150mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink, Aluminium Alloy; Thermal Resistance H S Marston - 08WX9525 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink, Aluminium Alloy; Thermal Resistance H S Marston
08WX9525
Heat Sink, Aluminium Alloy; Thermal Resistance H S Marston 08WX9525
HEAT SINK, ALUMINIUM ALLOY; Thermal Resistance:-; Packages Cooled:TO-3; External Width - Metric:98.4mm; External Height - Metric:53.1mm; External Length - Metric:150mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK, ALUMINIUM ALLOY; Thermal Resistance:-; Packages Cooled:TO-3; External Width - Metric:98.4mm; External Height - Metric:53.1mm; External Length - Metric:150mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 08WX9525
Product Name Heat Sink, Aluminium Alloy; Thermal Resistance H S Marston
L 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Heatsinks - 7500866 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 49 mm (1.93 inch)
H 49 mm (1.93 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details
Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details