Accessorie Air Compressor Systems Sigma Frequency Control - SFC Series 75 to 315 SFC132

Description
Sigma Frequency Control - SFC Series 75 to 315
Description
Sigma Frequency Control - SFC Series 75 to 315

Suppliers

Company
Product
Description
Supplier Links
Sigma Frequency Control - SFC Series 75 to 315 - SFC132 - Accessorie Air Compressor Systems
Orange, CA, USA
Sigma Frequency Control - SFC Series 75 to 315
SFC132
Sigma Frequency Control - SFC Series 75 to 315 SFC132
Sigma Frequency Control - SFC Series 75 to 315

Sigma Frequency Control - SFC Series 75 to 315

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number SFC132
Product Name Sigma Frequency Control - SFC Series 75 to 315
Mass Flow Capacity 125 to 2232 SCFM (212 to 3794 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 300 Industrial Air Compressor - P300_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 900 to 2200 SCFM (1530 to 3739 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 250 to 450 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC805A-7WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details