Accessorie Air Compressor Systems Sigma Frequency Control - SFC Series 8 to 110S SFC 75ST

Description
Sigma Frequency Control - SFC Series 8 to 110S
Description
Sigma Frequency Control - SFC Series 8 to 110S

Suppliers

Company
Product
Description
Supplier Links
Sigma Frequency Control - SFC Series 8 to 110S - SFC 75ST - Accessorie Air Compressor Systems
Orange, CA, USA
Sigma Frequency Control - SFC Series 8 to 110S
SFC 75ST
Sigma Frequency Control - SFC Series 8 to 110S SFC 75ST
Sigma Frequency Control - SFC Series 8 to 110S

Sigma Frequency Control - SFC Series 8 to 110S

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number SFC 75ST
Product Name Sigma Frequency Control - SFC Series 8 to 110S
Mass Flow Capacity 10 to 675 SCFM (17 to 1147 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - Nx Series Air Compressor - fs-curtis-nx-series - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 3 to 50 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFB3000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 30 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details