N 60-G -- BOOSTER COMPRESSORS
Accessorie Air Compressor Systems
Booster Compressors
N 60-G
Description
Booster Compressors
-
Accessorie Air Compressor Systems
Description
Booster Compressors
Technical Specifications
|
Product Category
|
Air Compressors |
|
Product Number
|
N 60-G |
|
Product Name
|
Booster Compressors |
|
Mass Flow Capacity
|
685 SCFM (1164 m³/hr)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Source
Electric
Mass Flow Capacity
1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure
50 psi (35.19 m H2O)
View Details
Fuji Electric Corp. of America
Power Source
AC Three Phase
Horse Power
0.5000 HP
Mounting
Skid / Base Plate Mounted
View Details
Compressor Technology
Rotary Screw
Power Source
AC Three Phase
Lubrication Style
Lubricated
View Details