Accessorie Air Compressor Systems EP Booster Compressors N 253-G

Description
Not available with water-cooled altercoolers.
Description
Not available with water-cooled altercoolers.

Suppliers

Company
Product
Description
Supplier Links
EP Booster Compressors - N 253-G - Accessorie Air Compressor Systems
Orange, CA, USA
EP Booster Compressors
N 253-G
EP Booster Compressors N 253-G
Not available with water-cooled altercoolers.

Not available with water-cooled altercoolers.

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number N 253-G
Product Name EP Booster Compressors
Mass Flow Capacity 685 SCFM (1164 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll_powerex-open-oil-les - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ401A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details
Rotary Screw Compressor with Belt Drive - AS Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source AC Three Phase
Mass Flow Capacity 64 to 143 SCFM (109 to 243 m³/hr)
View Details