Accessorie Air Compressor Systems EP Booster Compressors N 1400-G

Description
All EP models (N 753-G to N 2001-G) are with water-cooled altercoolers.
Description
All EP models (N 753-G to N 2001-G) are with water-cooled altercoolers.

Suppliers

Company
Product
Description
Supplier Links
EP Booster Compressors - N 1400-G - Accessorie Air Compressor Systems
Orange, CA, USA
EP Booster Compressors
N 1400-G
EP Booster Compressors N 1400-G
All EP models (N 753-G to N 2001-G) are with water-cooled altercoolers.

All EP models (N 753-G to N 2001-G) are with water-cooled altercoolers.

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number N 1400-G
Product Name EP Booster Compressors
Mass Flow Capacity 685 SCFM (1164 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC300A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details