Accessorie Air Compressor Systems EP Booster Compressors N 1100-G

Description
All EP models (N 753-G to N 2001-G) are with water-cooled altercoolers.
Description
All EP models (N 753-G to N 2001-G) are with water-cooled altercoolers.

Suppliers

Company
Product
Description
Supplier Links
EP Booster Compressors - N 1100-G - Accessorie Air Compressor Systems
Orange, CA, USA
EP Booster Compressors
N 1100-G
EP Booster Compressors N 1100-G
All EP models (N 753-G to N 2001-G) are with water-cooled altercoolers.

All EP models (N 753-G to N 2001-G) are with water-cooled altercoolers.

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Air Compressors
Product Number N 1100-G
Product Name EP Booster Compressors
Mass Flow Capacity 685 SCFM (1164 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Electric Air Compressors - M250E / M255E - Kaeser Compressors, Inc.
Specs
Lubrication Style Oil-less
Mass Flow Capacity 565 to 990 SCFM (960 to 1683 m³/hr)
Discharge / Operating Pressure 125 to 200 psi (87.97 to 141 m H2O)
View Details
FS-Curtis - CA Series Air Compressor - fs-curtis-ca-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 18.5 to 68.4 SCFM (31.44 to 116 m³/hr)
Discharge / Operating Pressure 175 psi (123 m H2O)
Horse Power 5 to 15 HP
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details